Capital Lighting, Inc. 25434-OB Pendants-Bowl Style 408294

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
25434-OB Pendants-Bowl Style - 408294 - Capital Lighting, Inc.
Columbus, OH, USA
25434-OB Pendants-Bowl Style
408294
25434-OB Pendants-Bowl Style 408294
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Product Name: Four Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408294
Product Name 25434-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details