Capital Lighting, Inc. 85-52 Island/Pool Table-2 Light Bar 408289

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tahitian Bronze Product Name: Two Light Island Light UPC: 782042951020 Category: Interior Glass: French Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tahitian Bronze Product Name: Two Light Island Light UPC: 782042951020 Category: Interior Glass: French Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-52 Island/Pool Table-2 Light Bar - 408289 - Capital Lighting, Inc.
Columbus, OH, USA
85-52 Island/Pool Table-2 Light Bar
408289
85-52 Island/Pool Table-2 Light Bar 408289
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tahitian Bronze Product Name: Two Light Island Light UPC: 782042951020 Category: Interior Glass: French Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tahitian Bronze
Product Name: Two Light Island Light
UPC: 782042951020
Category: Interior
Glass: French Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408289
Product Name 85-52 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details