Capital Lighting, Inc. 85-53 Island/Pool Table-3 Light Bar 408287

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tahitian Bronze Product Name: Three Light Island Light UPC: 782042951037 Category: Interior Glass: French Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tahitian Bronze Product Name: Three Light Island Light UPC: 782042951037 Category: Interior Glass: French Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-53 Island/Pool Table-3 Light Bar - 408287 - Capital Lighting, Inc.
Columbus, OH, USA
85-53 Island/Pool Table-3 Light Bar
408287
85-53 Island/Pool Table-3 Light Bar 408287
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tahitian Bronze Product Name: Three Light Island Light UPC: 782042951037 Category: Interior Glass: French Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tahitian Bronze
Product Name: Three Light Island Light
UPC: 782042951037
Category: Interior
Glass: French Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408287
Product Name 85-53 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details