Capital Lighting, Inc. 86-016 Large Chandeliers-Drum Shade 408285

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Classic Roman Bronze Product Name: 16 Light Chandelier UPC: 782042951105 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Classic Roman Bronze Product Name: 16 Light Chandelier UPC: 782042951105 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-016 Large Chandeliers-Drum Shade - 408285 - Capital Lighting, Inc.
Columbus, OH, USA
86-016 Large Chandeliers-Drum Shade
408285
86-016 Large Chandeliers-Drum Shade 408285
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Classic Roman Bronze Product Name: 16 Light Chandelier UPC: 782042951105 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.50
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Classic Roman Bronze
Product Name: 16 Light Chandelier
UPC: 782042951105
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408285
Product Name 86-016 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details