Capital Lighting, Inc. 85-61 Sconces-Single Glass 408284

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tahitian Bronze Product Name: One Light Bath UPC: 782042951044 Category: Interior Glass: French Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tahitian Bronze Product Name: One Light Bath UPC: 782042951044 Category: Interior Glass: French Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-61 Sconces-Single Glass - 408284 - Capital Lighting, Inc.
Columbus, OH, USA
85-61 Sconces-Single Glass
408284
85-61 Sconces-Single Glass 408284
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tahitian Bronze Product Name: One Light Bath UPC: 782042951044 Category: Interior Glass: French Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tahitian Bronze
Product Name: One Light Bath
UPC: 782042951044
Category: Interior
Glass: French Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408284
Product Name 85-61 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details