Capital Lighting, Inc. 85-63 Bathroom Fixtures-Three Lights 408283

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tahitian Bronze Product Name: Three Light Bath UPC: 782042951068 Category: Interior Glass: French Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tahitian Bronze Product Name: Three Light Bath UPC: 782042951068 Category: Interior Glass: French Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-63 Bathroom Fixtures-Three Lights - 408283 - Capital Lighting, Inc.
Columbus, OH, USA
85-63 Bathroom Fixtures-Three Lights
408283
85-63 Bathroom Fixtures-Three Lights 408283
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tahitian Bronze Product Name: Three Light Bath UPC: 782042951068 Category: Interior Glass: French Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tahitian Bronze
Product Name: Three Light Bath
UPC: 782042951068
Category: Interior
Glass: French Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408283
Product Name 85-63 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details