Capital Lighting, Inc. 85-64 Bathroom Fixtures-Four Lights 408281

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tahitian Bronze Product Name: Four Light Bath UPC: 782042951075 Category: Interior Glass: French Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tahitian Bronze Product Name: Four Light Bath UPC: 782042951075 Category: Interior Glass: French Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-64 Bathroom Fixtures-Four Lights - 408281 - Capital Lighting, Inc.
Columbus, OH, USA
85-64 Bathroom Fixtures-Four Lights
408281
85-64 Bathroom Fixtures-Four Lights 408281
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tahitian Bronze Product Name: Four Light Bath UPC: 782042951075 Category: Interior Glass: French Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tahitian Bronze
Product Name: Four Light Bath
UPC: 782042951075
Category: Interior
Glass: French Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408281
Product Name 85-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details