Capital Lighting, Inc. 25726-BBZ Mid. Chandeliers-Glass Up 408278

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 31.70 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 31.70 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25726-BBZ Mid. Chandeliers-Glass Up - 408278 - Capital Lighting, Inc.
Columbus, OH, USA
25726-BBZ Mid. Chandeliers-Glass Up
408278
25726-BBZ Mid. Chandeliers-Glass Up 408278
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 31.70 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.20
Height: 31.70
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burleson Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408278
Product Name 25726-BBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details