Capital Lighting, Inc. 25542-BBZ Island/Pool Table-2 Light Bar 408277

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
25542-BBZ Island/Pool Table-2 Light Bar - 408277 - Capital Lighting, Inc.
Columbus, OH, USA
25542-BBZ Island/Pool Table-2 Light Bar
408277
25542-BBZ Island/Pool Table-2 Light Bar 408277
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408277
Product Name 25542-BBZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details