Capital Lighting, Inc. 25833-SI Pendants-Bowl Style 408265

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.20 Height: 25.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.20 Height: 25.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
25833-SI Pendants-Bowl Style - 408265 - Capital Lighting, Inc.
Columbus, OH, USA
25833-SI Pendants-Bowl Style
408265
25833-SI Pendants-Bowl Style 408265
PRODUCT DETAILS / SPECS Width/Dia: 18.20 Height: 25.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.20
Height: 25.20
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Seville Iron
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408265
Product Name 25833-SI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details