Capital Lighting, Inc. 25826-SI Mid. Chandeliers-Glass Up 408260

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Seville Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Seville Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25826-SI Mid. Chandeliers-Glass Up - 408260 - Capital Lighting, Inc.
Columbus, OH, USA
25826-SI Mid. Chandeliers-Glass Up
408260
25826-SI Mid. Chandeliers-Glass Up 408260
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Seville Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.20
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Seville Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408260
Product Name 25826-SI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details