Capital Lighting, Inc. 85-33 Semi-Flush Mts.-Bowl Style 408258

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tahitian Bronze Product Name: Three Light Semi-Flush UPC: 782042951013 Category: Interior Glass: French Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tahitian Bronze Product Name: Three Light Semi-Flush UPC: 782042951013 Category: Interior Glass: French Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-33 Semi-Flush Mts.-Bowl Style - 408258 - Capital Lighting, Inc.
Columbus, OH, USA
85-33 Semi-Flush Mts.-Bowl Style
408258
85-33 Semi-Flush Mts.-Bowl Style 408258
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tahitian Bronze Product Name: Three Light Semi-Flush UPC: 782042951013 Category: Interior Glass: French Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tahitian Bronze
Product Name: Three Light Semi-Flush
UPC: 782042951013
Category: Interior
Glass: French Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408258
Product Name 85-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details