Capital Lighting, Inc. 84-63 Bathroom Fixtures-Three Lights 408257

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Suede Product Name: Three Light Bath UPC: 782042950931 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Suede Product Name: Three Light Bath UPC: 782042950931 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
84-63 Bathroom Fixtures-Three Lights - 408257 - Capital Lighting, Inc.
Columbus, OH, USA
84-63 Bathroom Fixtures-Three Lights
408257
84-63 Bathroom Fixtures-Three Lights 408257
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Suede Product Name: Three Light Bath UPC: 782042950931 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brown Suede
Product Name: Three Light Bath
UPC: 782042950931
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408257
Product Name 84-63 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details