Capital Lighting, Inc. 85-22 Exterior -Wall Mt./Flush 408255

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Tahitian Bronze Product Name: Two Light Wall Lantern UPC: 782042951006 Category: Exterior Glass: French Ice Shipped Via: Truck Canopy: 12.75``H Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Tahitian Bronze Product Name: Two Light Wall Lantern UPC: 782042951006 Category: Exterior Glass: French Ice Shipped Via: Truck Canopy: 12.75``H Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
85-22 Exterior -Wall Mt./Flush - 408255 - Capital Lighting, Inc.
Columbus, OH, USA
85-22 Exterior -Wall Mt./Flush
408255
85-22 Exterior -Wall Mt./Flush 408255
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Tahitian Bronze Product Name: Two Light Wall Lantern UPC: 782042951006 Category: Exterior Glass: French Ice Shipped Via: Truck Canopy: 12.75``H Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.00
Extension: 4.75
Bulb
Qty: 2
Wattage: 60
Finish: Tahitian Bronze
Product Name: Two Light Wall Lantern
UPC: 782042951006
Category: Exterior
Glass: French Ice
Shipped Via: Truck
Canopy: 12.75``H
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408255
Product Name 85-22 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details