Capital Lighting, Inc. 84-75 Pendants-Bowl Style 408253

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Suede Product Name: Five Light Inverted Pendant UPC: 782042950962 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Suede Product Name: Five Light Inverted Pendant UPC: 782042950962 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
84-75 Pendants-Bowl Style - 408253 - Capital Lighting, Inc.
Columbus, OH, USA
84-75 Pendants-Bowl Style
408253
84-75 Pendants-Bowl Style 408253
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Suede Product Name: Five Light Inverted Pendant UPC: 782042950962 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 44.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brown Suede
Product Name: Five Light Inverted Pendant
UPC: 782042950962
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408253
Product Name 84-75 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details