Capital Lighting, Inc. 85-11 Sconces-Pocket 408251

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tahitian Bronze Product Name: One Light Wall Sconce UPC: 782042950979 Category: Interior Glass: French Ice Shipped Via: Truck Canopy: 4.625``H Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tahitian Bronze Product Name: One Light Wall Sconce UPC: 782042950979 Category: Interior Glass: French Ice Shipped Via: Truck Canopy: 4.625``H Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
85-11 Sconces-Pocket - 408251 - Capital Lighting, Inc.
Columbus, OH, USA
85-11 Sconces-Pocket
408251
85-11 Sconces-Pocket 408251
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tahitian Bronze Product Name: One Light Wall Sconce UPC: 782042950979 Category: Interior Glass: French Ice Shipped Via: Truck Canopy: 4.625``H Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tahitian Bronze
Product Name: One Light Wall Sconce
UPC: 782042950979
Category: Interior
Glass: French Ice
Shipped Via: Truck
Canopy: 4.625``H
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408251
Product Name 85-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details