Capital Lighting, Inc. 25733-BBZ Foyer/Hall Lanterns-Glass w/Frame 408246

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
25733-BBZ Foyer/Hall Lanterns-Glass w/Frame - 408246 - Capital Lighting, Inc.
Columbus, OH, USA
25733-BBZ Foyer/Hall Lanterns-Glass w/Frame
408246
25733-BBZ Foyer/Hall Lanterns-Glass w/Frame 408246
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 12.20
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408246
Product Name 25733-BBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details