Capital Lighting, Inc. 25736-BBZ Foyer/Hall Lanterns-Glass w/Frame 408243

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
25736-BBZ Foyer/Hall Lanterns-Glass w/Frame - 408243 - Capital Lighting, Inc.
Columbus, OH, USA
25736-BBZ Foyer/Hall Lanterns-Glass w/Frame
408243
25736-BBZ Foyer/Hall Lanterns-Glass w/Frame 408243
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burleson Bronze
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408243
Product Name 25736-BBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details