Capital Lighting, Inc. 25739-BBZ Foyer/Hall Lanterns-Glass w/Frame 408241

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 46.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 46.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Foyer

Suppliers

Company
Product
Description
Supplier Links
25739-BBZ Foyer/Hall Lanterns-Glass w/Frame - 408241 - Capital Lighting, Inc.
Columbus, OH, USA
25739-BBZ Foyer/Hall Lanterns-Glass w/Frame
408241
25739-BBZ Foyer/Hall Lanterns-Glass w/Frame 408241
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 46.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burleson Bronze
Product Name: Nine Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408241
Product Name 25739-BBZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details