Capital Lighting, Inc. 72-21-F Exterior -Wall Mount 408239

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Leaf with Antique Mist Product Name: One Light Wall Lantern Fluorescent UPC: 782042963429 Category: Exterior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Leaf with Antique Mist Product Name: One Light Wall Lantern Fluorescent UPC: 782042963429 Category: Exterior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
72-21-F Exterior -Wall Mount - 408239 - Capital Lighting, Inc.
Columbus, OH, USA
72-21-F Exterior -Wall Mount
408239
72-21-F Exterior -Wall Mount 408239
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Leaf with Antique Mist Product Name: One Light Wall Lantern Fluorescent UPC: 782042963429 Category: Exterior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Silver Leaf with Antique Mist
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042963429
Category: Exterior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408239
Product Name 72-21-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details