Capital Lighting, Inc. 80-04 Pendants-Drum Shade 408238

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Length 20.50 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Four Light Chandelier UPC: 782042950603 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Length 20.50 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Four Light Chandelier UPC: 782042950603 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
80-04 Pendants-Drum Shade - 408238 - Capital Lighting, Inc.
Columbus, OH, USA
80-04 Pendants-Drum Shade
408238
80-04 Pendants-Drum Shade 408238
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Length 20.50 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Four Light Chandelier UPC: 782042950603 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.50
Length 20.50
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Regent Bronze with Gold Leaf Lining
Product Name: Four Light Chandelier
UPC: 782042950603
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408238
Product Name 80-04 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details