Capital Lighting, Inc. 79-12 Sconces-Pocket 408236

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Napoli Bronze Product Name: Two Light Wall Sconce UPC: 782042950542 Category: Interior Canopy: 5.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Napoli Bronze Product Name: Two Light Wall Sconce UPC: 782042950542 Category: Interior Canopy: 5.75``H

Suppliers

Company
Product
Description
Supplier Links
79-12 Sconces-Pocket - 408236 - Capital Lighting, Inc.
Columbus, OH, USA
79-12 Sconces-Pocket
408236
79-12 Sconces-Pocket 408236
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Napoli Bronze Product Name: Two Light Wall Sconce UPC: 782042950542 Category: Interior Canopy: 5.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Napoli Bronze
Product Name: Two Light Wall Sconce
UPC: 782042950542
Category: Interior
Canopy: 5.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408236
Product Name 79-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details