Capital Lighting, Inc. 83-42 Mini Pendants-Rod 408229

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Modern Bronze Product Name: One Light Ball 12`` UPC: 782042950825 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Modern Bronze Product Name: One Light Ball 12`` UPC: 782042950825 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
83-42 Mini Pendants-Rod - 408229 - Capital Lighting, Inc.
Columbus, OH, USA
83-42 Mini Pendants-Rod
408229
83-42 Mini Pendants-Rod 408229
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Modern Bronze Product Name: One Light Ball 12`` UPC: 782042950825 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 62.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Modern Bronze
Product Name: One Light Ball 12``
UPC: 782042950825
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408229
Product Name 83-42 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details