Capital Lighting, Inc. 84-61 Sconces-Single Glass 408228

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Suede Product Name: One Light Bath UPC: 782042950917 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Suede Product Name: One Light Bath UPC: 782042950917 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
84-61 Sconces-Single Glass - 408228 - Capital Lighting, Inc.
Columbus, OH, USA
84-61 Sconces-Single Glass
408228
84-61 Sconces-Single Glass 408228
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Suede Product Name: One Light Bath UPC: 782042950917 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Suede
Product Name: One Light Bath
UPC: 782042950917
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408228
Product Name 84-61 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details