Capital Lighting, Inc. 83-43 Pendants-Other 408227

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Modern Bronze Product Name: Three Light Ball 23`` UPC: 782042950832 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Modern Bronze Product Name: Three Light Ball 23`` UPC: 782042950832 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
83-43 Pendants-Other - 408227 - Capital Lighting, Inc.
Columbus, OH, USA
83-43 Pendants-Other
408227
83-43 Pendants-Other 408227
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Modern Bronze Product Name: Three Light Ball 23`` UPC: 782042950832 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 73.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Modern Bronze
Product Name: Three Light Ball 23``
UPC: 782042950832
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408227
Product Name 83-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details