Capital Lighting, Inc. 84-33 Semi-Flush Mts.-Bowl Style 408225

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brown Suede Product Name: Three Light Semi-Flush UPC: 782042950900 Category: Interior Glass: Antique Pearl Shipped Via: Truck Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brown Suede Product Name: Three Light Semi-Flush UPC: 782042950900 Category: Interior Glass: Antique Pearl Shipped Via: Truck Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
84-33 Semi-Flush Mts.-Bowl Style - 408225 - Capital Lighting, Inc.
Columbus, OH, USA
84-33 Semi-Flush Mts.-Bowl Style
408225
84-33 Semi-Flush Mts.-Bowl Style 408225
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brown Suede Product Name: Three Light Semi-Flush UPC: 782042950900 Category: Interior Glass: Antique Pearl Shipped Via: Truck Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brown Suede
Product Name: Three Light Semi-Flush
UPC: 782042950900
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408225
Product Name 84-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details