Capital Lighting, Inc. 83-44 Pendants-Other 408224

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 79.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Modern Bronze Product Name: Four Light Ball 30`` UPC: 782042950849 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 79.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Modern Bronze Product Name: Four Light Ball 30`` UPC: 782042950849 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
83-44 Pendants-Other - 408224 - Capital Lighting, Inc.
Columbus, OH, USA
83-44 Pendants-Other
408224
83-44 Pendants-Other 408224
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 79.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Modern Bronze Product Name: Four Light Ball 30`` UPC: 782042950849 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 79.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Modern Bronze
Product Name: Four Light Ball 30``
UPC: 782042950849
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408224
Product Name 83-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details