Capital Lighting, Inc. 84-21 Sconces-Pocket 408222

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Suede Product Name: One Light Wall Sconce UPC: 782042950894 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Suede Product Name: One Light Wall Sconce UPC: 782042950894 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
84-21 Sconces-Pocket - 408222 - Capital Lighting, Inc.
Columbus, OH, USA
84-21 Sconces-Pocket
408222
84-21 Sconces-Pocket 408222
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Suede Product Name: One Light Wall Sconce UPC: 782042950894 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.25
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Suede
Product Name: One Light Wall Sconce
UPC: 782042950894
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408222
Product Name 84-21 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details