Capital Lighting, Inc. 80-12 Sconces-Drum Shades 408214

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Two Light Wall Sconce UPC: 782042950634 Category: Interior Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Two Light Wall Sconce UPC: 782042950634 Category: Interior Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
80-12 Sconces-Drum Shades - 408214 - Capital Lighting, Inc.
Columbus, OH, USA
80-12 Sconces-Drum Shades
408214
80-12 Sconces-Drum Shades 408214
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Two Light Wall Sconce UPC: 782042950634 Category: Interior Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Length 17.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Regent Bronze with Gold Leaf Lining
Product Name: Two Light Wall Sconce
UPC: 782042950634
Category: Interior
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408214
Product Name 80-12 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details