Capital Lighting, Inc. 83-41 Mini Pendants-Rod 408208

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Bronze Product Name: One Light Ball 7`` UPC: 782042950818 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Bronze Product Name: One Light Ball 7`` UPC: 782042950818 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
83-41 Mini Pendants-Rod - 408208 - Capital Lighting, Inc.
Columbus, OH, USA
83-41 Mini Pendants-Rod
408208
83-41 Mini Pendants-Rod 408208
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Bronze Product Name: One Light Ball 7`` UPC: 782042950818 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Modern Bronze
Product Name: One Light Ball 7``
UPC: 782042950818
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408208
Product Name 83-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details