Capital Lighting, Inc. 83-22 Exterior -Wall Mount 408202

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Modern Bronze Product Name: Two Light Wall Lantern UPC: 782042950795 Category: Exterior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Modern Bronze Product Name: Two Light Wall Lantern UPC: 782042950795 Category: Exterior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
83-22 Exterior -Wall Mount - 408202 - Capital Lighting, Inc.
Columbus, OH, USA
83-22 Exterior -Wall Mount
408202
83-22 Exterior -Wall Mount 408202
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Modern Bronze Product Name: Two Light Wall Lantern UPC: 782042950795 Category: Exterior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Modern Bronze
Product Name: Two Light Wall Lantern
UPC: 782042950795
Category: Exterior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408202
Product Name 83-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details