Capital Lighting, Inc. 83-11 Sconces-Pocket 408201

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Bronze Product Name: One Light Wall Sconce UPC: 782042950771 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Bronze Product Name: One Light Wall Sconce UPC: 782042950771 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
83-11 Sconces-Pocket - 408201 - Capital Lighting, Inc.
Columbus, OH, USA
83-11 Sconces-Pocket
408201
83-11 Sconces-Pocket 408201
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Modern Bronze Product Name: One Light Wall Sconce UPC: 782042950771 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Modern Bronze
Product Name: One Light Wall Sconce
UPC: 782042950771
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408201
Product Name 83-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details