Capital Lighting, Inc. 83-21 Exterior -Wall Mount 408200

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Modern Bronze Product Name: Two Light Wall Bracket UPC: 782042950788 Category: Exterior Glass: Cream Ice Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Modern Bronze Product Name: Two Light Wall Bracket UPC: 782042950788 Category: Exterior Glass: Cream Ice Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
83-21 Exterior -Wall Mount - 408200 - Capital Lighting, Inc.
Columbus, OH, USA
83-21 Exterior -Wall Mount
408200
83-21 Exterior -Wall Mount 408200
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Modern Bronze Product Name: Two Light Wall Bracket UPC: 782042950788 Category: Exterior Glass: Cream Ice Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Modern Bronze
Product Name: Two Light Wall Bracket
UPC: 782042950788
Category: Exterior
Glass: Cream Ice
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408200
Product Name 83-21 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details