Capital Lighting, Inc. 48734CLET Exterior -Wall Mt./Flush 408192

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth Tone Weight: 18.04 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063747 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth Tone Weight: 18.04 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063747 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
48734CLET Exterior -Wall Mt./Flush - 408192 - Capital Lighting, Inc.
Columbus, OH, USA
48734CLET Exterior -Wall Mt./Flush
408192
48734CLET Exterior -Wall Mt./Flush 408192
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth Tone Weight: 18.04 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063747 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Earth Tone
Weight: 18.04
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209063747
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408192
Product Name 48734CLET Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details