Capital Lighting, Inc. 48732CLET Exterior -Wall Mt./Flush 408191

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 8.14 Product Name: One Light Outdoor Wall Lantern UPC: 783209063723 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 8.14 Product Name: One Light Outdoor Wall Lantern UPC: 783209063723 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
48732CLET Exterior -Wall Mt./Flush - 408191 - Capital Lighting, Inc.
Columbus, OH, USA
48732CLET Exterior -Wall Mt./Flush
408191
48732CLET Exterior -Wall Mt./Flush 408191
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 8.14 Product Name: One Light Outdoor Wall Lantern UPC: 783209063723 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Earth Tone
Weight: 8.14
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063723
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408191
Product Name 48732CLET Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details