Capital Lighting, Inc. P5046-077-PL Bathroom Fixtures-Four Lights 408186

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Weight: 7.7 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Weight: 7.7 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5046-077-PL Bathroom Fixtures-Four Lights - 408186 - Capital Lighting, Inc.
Columbus, OH, USA
P5046-077-PL Bathroom Fixtures-Four Lights
408186
P5046-077-PL Bathroom Fixtures-Four Lights 408186
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Weight: 7.7 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 4.75
Extension: 4
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Chrome
Weight: 7.7
Product Name: Four Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408186
Product Name P5046-077-PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details