Capital Lighting, Inc. P5044-077-PL Bathroom Fixtures-Two Lights 408184

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Chrome Weight: 4.36 Product Name: Two Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Chrome Weight: 4.36 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5044-077-PL Bathroom Fixtures-Two Lights - 408184 - Capital Lighting, Inc.
Columbus, OH, USA
P5044-077-PL Bathroom Fixtures-Two Lights
408184
P5044-077-PL Bathroom Fixtures-Two Lights 408184
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Chrome Weight: 4.36 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 4.75
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Chrome
Weight: 4.36
Product Name: Two Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408184
Product Name P5044-077-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details