Capital Lighting, Inc. P5040-077-PL Sconces-Single Glass 408158

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: 2U/4 Pin Qty: 1 Wattage: 13 Finish: Chrome Weight: 3.59 Product Name: One Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: 2U/4 Pin Qty: 1 Wattage: 13 Finish: Chrome Weight: 3.59 Product Name: One Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5040-077-PL Sconces-Single Glass - 408158 - Capital Lighting, Inc.
Columbus, OH, USA
P5040-077-PL Sconces-Single Glass
408158
P5040-077-PL Sconces-Single Glass 408158
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: 2U/4 Pin Qty: 1 Wattage: 13 Finish: Chrome Weight: 3.59 Product Name: One Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: 2U/4 Pin
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 3.59
Product Name: One Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408158
Product Name P5040-077-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details