Capital Lighting, Inc. P261-1-615B Lamps-Table Lamps 408125

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp Category: Table Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp Category: Table Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P261-1-615B Lamps-Table Lamps - 408125 - Capital Lighting, Inc.
Columbus, OH, USA
P261-1-615B Lamps-Table Lamps
408125
P261-1-615B Lamps-Table Lamps 408125
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp Category: Table Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Bulb
Type: T5
Qty: 1
Wattage: 13
Finish: Bronze
Weight: 5.5
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408125
Product Name P261-1-615B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details