Capital Lighting, Inc. 10834-FG Mid. Chandeliers-Glass Down 408095

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.50 Bulb Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.50 Bulb Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
10834-FG Mid. Chandeliers-Glass Down - 408095 - Capital Lighting, Inc.
Columbus, OH, USA
10834-FG Mid. Chandeliers-Glass Down
408095
10834-FG Mid. Chandeliers-Glass Down 408095
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.50 Bulb Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.50
Bulb
Qty: 4
Wattage: 60
Finish: French Gold
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408095
Product Name 10834-FG Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details