Capital Lighting, Inc. 25425-OB Mid. Chandeliers-Glass Up 408088

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25425-OB Mid. Chandeliers-Glass Up - 408088 - Capital Lighting, Inc.
Columbus, OH, USA
25425-OB Mid. Chandeliers-Glass Up
408088
25425-OB Mid. Chandeliers-Glass Up 408088
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Old Bronze
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408088
Product Name 25425-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details