Capital Lighting, Inc. 25333-SN Semi-Flush Mts.-Bowl Style 408087

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25333-SN Semi-Flush Mts.-Bowl Style - 408087 - Capital Lighting, Inc.
Columbus, OH, USA
25333-SN Semi-Flush Mts.-Bowl Style
408087
25333-SN Semi-Flush Mts.-Bowl Style 408087
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408087
Product Name 25333-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details