Capital Lighting, Inc. 25402-OB Bathroom Fixtures-Two Lights 408084

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25402-OB Bathroom Fixtures-Two Lights - 408084 - Capital Lighting, Inc.
Columbus, OH, USA
25402-OB Bathroom Fixtures-Two Lights
408084
25402-OB Bathroom Fixtures-Two Lights 408084
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408084
Product Name 25402-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details