Capital Lighting, Inc. 22441-ET Sconces-Single Glass 408078

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Toffee Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Toffee Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
22441-ET Sconces-Single Glass - 408078 - Capital Lighting, Inc.
Columbus, OH, USA
22441-ET Sconces-Single Glass
408078
22441-ET Sconces-Single Glass 408078
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Toffee Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Toffee
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408078
Product Name 22441-ET Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details