Capital Lighting, Inc. 20001-SN Sconces-Pocket 408074

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Half Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Half Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
20001-SN Sconces-Pocket - 408074 - Capital Lighting, Inc.
Columbus, OH, USA
20001-SN Sconces-Pocket
408074
20001-SN Sconces-Pocket 408074
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Half Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Half Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408074
Product Name 20001-SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details