Capital Lighting, Inc. 25321-OB Mini Pendants-Chain 408059

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
25321-OB Mini Pendants-Chain - 408059 - Capital Lighting, Inc.
Columbus, OH, USA
25321-OB Mini Pendants-Chain
408059
25321-OB Mini Pendants-Chain 408059
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408059
Product Name 25321-OB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details