Capital Lighting, Inc. 25329-SN Mid. Chandeliers-Glass Up 408058

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25329-SN Mid. Chandeliers-Glass Up - 408058 - Capital Lighting, Inc.
Columbus, OH, USA
25329-SN Mid. Chandeliers-Glass Up
408058
25329-SN Mid. Chandeliers-Glass Up 408058
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408058
Product Name 25329-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details