Capital Lighting, Inc. 25329-OB Mid. Chandeliers-Glass Up 408055

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25329-OB Mid. Chandeliers-Glass Up - 408055 - Capital Lighting, Inc.
Columbus, OH, USA
25329-OB Mid. Chandeliers-Glass Up
408055
25329-OB Mid. Chandeliers-Glass Up 408055
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Old Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408055
Product Name 25329-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details