Capital Lighting, Inc. 25324-OB Mid. Chandeliers-Glass Down 408053

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25324-OB Mid. Chandeliers-Glass Down - 408053 - Capital Lighting, Inc.
Columbus, OH, USA
25324-OB Mid. Chandeliers-Glass Down
408053
25324-OB Mid. Chandeliers-Glass Down 408053
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408053
Product Name 25324-OB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details