Capital Lighting, Inc. 23001-RW Sconces-Single Glass 408047

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.51 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ravens Wash Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.51 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ravens Wash Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
23001-RW Sconces-Single Glass - 408047 - Capital Lighting, Inc.
Columbus, OH, USA
23001-RW Sconces-Single Glass
408047
23001-RW Sconces-Single Glass 408047
PRODUCT DETAILS / SPECS Width/Dia: 7.51 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ravens Wash Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.51
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ravens Wash
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408047
Product Name 23001-RW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details